Anatech Electronics, Inc. 500 MHz Strip-Line Low Pass Filter AE500SLL1001

Description
500 MHz Strip-Line Low Pass Filter
Request a Quote
Description
500 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz Strip-Line Low Pass Filter - AE500SLL1001 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz Strip-Line Low Pass Filter
AE500SLL1001
500 MHz Strip-Line Low Pass Filter AE500SLL1001
500 MHz Strip-Line Low Pass Filter

500 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500SLL1001
Product Name 500 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details