Anatech Electronics, Inc. 18000 MHz Suspended Stripline Low Pass Filter AE18000SSL1062

Description
18000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
18000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Suspended Stripline Low Pass Filter - AE18000SSL1062 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Suspended Stripline Low Pass Filter
AE18000SSL1062
18000 MHz Suspended Stripline Low Pass Filter AE18000SSL1062
18000 MHz Suspended Stripline Low Pass Filter

18000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SSL1062
Product Name 18000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

270 MHz LC Low Pass Filter - AE270L7837 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 270 MHz
Insertion Loss 0.7000 dB
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
2 MHz LC Lowpass Filter - AE2LL9349 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details