Anatech Electronics, Inc. 2 MHz LC Lowpass Filter AE2LL9349

Description
2 MHz LC Lowpass Filter
Request a Quote
Description
2 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 MHz LC Lowpass Filter - AE2LL9349 - Anatech Electronics, Inc.
Garfield, NJ, United States
2 MHz LC Lowpass Filter
AE2LL9349
2 MHz LC Lowpass Filter AE2LL9349
2 MHz LC Lowpass Filter

2 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2LL9349
Product Name 2 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5500 MHz Suspended Stripline Low Pass Filter - AE5500SSL1044 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5500 MHz
Insertion Loss 1 to 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details