Anatech Electronics, Inc. 270 MHz LC Low Pass Filter AE270L7837

Description
270 MHz LC Low Pass Filter
Request a Quote
Description
270 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
270 MHz LC Low Pass Filter - AE270L7837 - Anatech Electronics, Inc.
Garfield, NJ, United States
270 MHz LC Low Pass Filter
AE270L7837
270 MHz LC Low Pass Filter AE270L7837
270 MHz LC Low Pass Filter

270 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE270L7837
Product Name 270 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 270 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1100 MHz Low Pass Filter - AE1100L9229 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 1.5 dB
View Details
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors - LPH-1800-N - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 0.7000 dB
View Details
1 MHz LC Low Pass Filter with SMA-F connectors - AE1L9080-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details