Anatech Electronics, Inc. 34 GHz Waveguide Bandstop Filter AE34000WB5012

Description
34 GHz Waveguide Bandstop Filter
Request a Quote
Description
34 GHz Waveguide Bandstop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34 GHz Waveguide Bandstop Filter - AE34000WB5012 - Anatech Electronics, Inc.
Garfield, NJ, United States
34 GHz Waveguide Bandstop Filter
AE34000WB5012
34 GHz Waveguide Bandstop Filter AE34000WB5012
34 GHz Waveguide Bandstop Filter

34 GHz Waveguide Bandstop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE34000WB5012
Product Name 34 GHz Waveguide Bandstop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

9650 KHz LC Band Stop Filter - AE9650KLN2277 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 9.65 MHz
Package Type SMA F connectors
View Details
480MHz LC Band Stop notch Filters - AE480NS2143 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 480 MHz
Bandwidth 6000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
876 MHz Waveguide Band stop Filter - AE876WB2235 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 876 MHz
Bandwidth 7000 kHz
View Details