Anatech Electronics, Inc. 483.100 MHz LC Bandstop/Notch Filter AE483N2256

Description
483.100 MHz LC Bandstop/Notch Filter
Request a Quote
Description
483.100 MHz LC Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
483.100 MHz LC Bandstop/Notch Filter - AE483N2256 - Anatech Electronics, Inc.
Garfield, NJ, United States
483.100 MHz LC Bandstop/Notch Filter
AE483N2256
483.100 MHz LC Bandstop/Notch Filter AE483N2256
483.100 MHz LC Bandstop/Notch Filter

483.100 MHz LC Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE483N2256
Product Name 483.100 MHz LC Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
36 MHz Crystal Notch Filter - AS36CN804 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 36 MHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
902.5 MHz Cavity Notch Filter - AE902NS2173 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 902 MHz
Bandwidth 25000 kHz
View Details