Anatech Electronics, Inc. 4500 MHz Cavity Band Pass Filter AB4500B1054

Description
4500 MHz Cavity Band Pass Filter
Request a Quote
Description
4500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Cavity Band Pass Filter
AB4500B1054
4500 MHz Cavity Band Pass Filter AB4500B1054
4500 MHz Cavity Band Pass Filter

4500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4500B1054
Product Name 4500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details