Anatech Electronics, Inc. 177 MHz Bandstop/Notch Filter AE177NS2063

Description
177 MHz Bandstop/Notch Filter
Request a Quote
Description
177 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
177 MHz Bandstop/Notch Filter - AE177NS2063 - Anatech Electronics, Inc.
Garfield, NJ, United States
177 MHz Bandstop/Notch Filter
AE177NS2063
177 MHz Bandstop/Notch Filter AE177NS2063
177 MHz Bandstop/Notch Filter

177 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE177NS2063
Product Name 177 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Waveguide Band stop Filter - AE1960WN2264 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1960 MHz
Bandwidth 90000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
120MHz LC Band Stop notch Filters - AE120NS2142 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 120 MHz
Bandwidth 4000 kHz
View Details