Anatech Electronics, Inc. 1960 MHz Waveguide Band stop Filter AE1960WN2264

Description
1960 MHz Waveguide Band stop Filter
Request a Quote
Description
1960 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Waveguide Band stop Filter - AE1960WN2264 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Waveguide Band stop Filter
AE1960WN2264
1960 MHz Waveguide Band stop Filter AE1960WN2264
1960 MHz Waveguide Band stop Filter

1960 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1960WN2264
Product Name 1960 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1960 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
925 MHz Waveguide Band stop Filter - AE925WN2258 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 925 MHz
Bandwidth 6000 kHz
View Details
877-898 MHz / 936-956 MHz Cavity Bandstop/Notch Filter - AE887-946NS2192 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 888 to 946 MHz
Bandwidth 21000 to 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details