Anatech Electronics, Inc. 120MHz LC Band Stop notch Filters AE120NS2142

Description
120MHz LC Band Stop notch Filters
Request a Quote
Description
120MHz LC Band Stop notch Filters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120MHz LC Band Stop notch Filters - AE120NS2142 - Anatech Electronics, Inc.
Garfield, NJ, United States
120MHz LC Band Stop notch Filters
AE120NS2142
120MHz LC Band Stop notch Filters AE120NS2142
120MHz LC Band Stop notch Filters

120MHz LC Band Stop notch Filters

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE120NS2142
Product Name 120MHz LC Band Stop notch Filters
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
2441 MHz Waveguide Band stop Filter With N-type Female connectors - AE2441WN2246-NF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83500 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2345 MHz Waveguide Band stop Filter - AE2345WN2231 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2345 MHz
Bandwidth 50000 kHz
View Details