Anatech Electronics, Inc. 897 MHz Waveguide Band stop Filter AE897WN2286

Description
897 MHz Waveguide Band stop Filter
Request a Quote
Description
897 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897 MHz Waveguide Band stop Filter - AE897WN2286 - Anatech Electronics, Inc.
Garfield, NJ, United States
897 MHz Waveguide Band stop Filter
AE897WN2286
897 MHz Waveguide Band stop Filter AE897WN2286
897 MHz Waveguide Band stop Filter

897 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE897WN2286
Product Name 897 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 897 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
7325 KHz LC Band Stop Filter - AE7325KLN2276 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 7.33 MHz
Package Type SMA F connectors
View Details
806 MHz LC Bandstop/Notch Filter - AE806NS2180 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 806 MHz
Bandwidth 30000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details