Anatech Electronics, Inc. 150 MHz Bandstop/Notch Filter AE150NS2057

Description
150 MHz Bandstop/Notch Filter
Request a Quote
Description
150 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz Bandstop/Notch Filter - AE150NS2057 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz Bandstop/Notch Filter
AE150NS2057
150 MHz Bandstop/Notch Filter AE150NS2057
150 MHz Bandstop/Notch Filter

150 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150NS2057
Product Name 150 MHz Bandstop/Notch Filter
Filter Type Band Reject
Fc 150 MHz
Bandwidth 148000 to 152000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
866.2 MHz Cavity Notch Filter - AE866NS2170 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 866 MHz
Bandwidth 4600 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
1980 MHz Waveguide Band stop Filter - AE1980WN2282 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1980 MHz
Bandwidth 20000 kHz
View Details