Anatech Electronics, Inc. 7000 MHz Suspended Stripline Low Pass Filter AE7000SSL1021

Description
7000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
7000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7000 MHz Suspended Stripline Low Pass Filter - AE7000SSL1021 - Anatech Electronics, Inc.
Garfield, NJ, United States
7000 MHz Suspended Stripline Low Pass Filter
AE7000SSL1021
7000 MHz Suspended Stripline Low Pass Filter AE7000SSL1021
7000 MHz Suspended Stripline Low Pass Filter

7000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7000SSL1021
Product Name 7000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 7000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC-1900 MHz Low Pass Filter - AE1900L9249 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1900 MHz
Insertion Loss 1 dB
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
276 MHz LC Lowpass Filter - AE276LL9361 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
18000 MHz Suspended Stripline Low Pass Filter - AE18000SSL1062 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1 to 3 dB
View Details