Anatech Electronics, Inc. 100 MHz Lowpass Filter AE100L8904

Description
100 MHz LC Lowpass Filter
Request a Quote
Description
100 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz Lowpass Filter - AE100L8904 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz Lowpass Filter
AE100L8904
100 MHz Lowpass Filter AE100L8904
100 MHz LC Lowpass Filter

100 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100L8904
Product Name 100 MHz Lowpass Filter
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

7000 MHz Suspended Stripline Low Pass Filter - AE7000SSL1021 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7000 MHz
Insertion Loss 1 to 1.5 dB
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
10500 MHz Suspended Stripline Low Pass Filter - AE10500SSL1051 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10500 MHz
Insertion Loss 1 to 1.5 dB
View Details
60 MHz Low Pass Filter - AE60L9293 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 60 MHz
Insertion Loss 1 dB
View Details