Anatech Electronics, Inc. 4363 MHz Cavity Band Pass Filter AB4363B921

Description
4363 MHz Cavity Band Pass Filter
Request a Quote
Description
4363 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Garfield, NJ, United States
4363 MHz Cavity Band Pass Filter
AB4363B921
4363 MHz Cavity Band Pass Filter AB4363B921
4363 MHz Cavity Band Pass Filter

4363 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4363B921
Product Name 4363 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details