Anatech Electronics, Inc. 1747 MHz Waveguide Band stop Filter AE1747WN2261

Description
1747 MHz Waveguide Band stop Filter
Request a Quote
Description
1747 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747 MHz Waveguide Band stop Filter - AE1747WN2261 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747 MHz Waveguide Band stop Filter
AE1747WN2261
1747 MHz Waveguide Band stop Filter AE1747WN2261
1747 MHz Waveguide Band stop Filter

1747 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1747WN2261
Product Name 1747 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1747 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
36 MHz Crystal Notch Filter - AS36CN804 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 36 MHz
View Details
915 MHz Waveguide Band stop Filter - AE915WN2271 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
View Details