Anatech Electronics, Inc. 915 MHz Waveguide Band stop Filter AE915WN2271

Description
915 MHz Waveguide Band stop Filter
Request a Quote
Description
915 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Waveguide Band stop Filter - AE915WN2271 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Waveguide Band stop Filter
AE915WN2271
915 MHz Waveguide Band stop Filter AE915WN2271
915 MHz Waveguide Band stop Filter

915 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915WN2271
Product Name 915 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

902.5 MHz Cavity Notch Filter - AE902NS2173 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 902 MHz
Bandwidth 25000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
4300 MHz Cavity Bandstop/Notch Filter - AE4300NS2146 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4300 MHz
Bandwidth 40000 kHz
View Details