Anatech Electronics, Inc. 172 MHz Lowpass Filter AE172L8905

Description
172 MHz Lowpass Filter
Request a Quote
Description
172 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
172 MHz Lowpass Filter - AE172L8905 - Anatech Electronics, Inc.
Garfield, NJ, United States
172 MHz Lowpass Filter
AE172L8905
172 MHz Lowpass Filter AE172L8905
172 MHz Lowpass Filter

172 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE172L8905
Product Name 172 MHz Lowpass Filter
Filter Type Low Pass
Fc 172 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details