Anatech Electronics, Inc. 1400 MHz Lowpass Filter AE1400L7287

Description
1400 MHz LC Lowpass Filter
Request a Quote
Description
1400 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Lowpass Filter - AE1400L7287 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Lowpass Filter
AE1400L7287
1400 MHz Lowpass Filter AE1400L7287
1400 MHz LC Lowpass Filter

1400 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400L7287
Product Name 1400 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
960 MHz Lowpass Filter - AE960L9091-D - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.5000 dB
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details