Anatech Electronics, Inc. 15 MHz Low Pass Filter AE15L9256

Description
15 MHz Low Pass Filter
Request a Quote
Description
15 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 MHz Low Pass Filter - AE15L9256 - Anatech Electronics, Inc.
Garfield, NJ, United States
15 MHz Low Pass Filter
AE15L9256
15 MHz Low Pass Filter AE15L9256
15 MHz Low Pass Filter

15 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15L9256
Product Name 15 MHz Low Pass Filter
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
17500 MHz Suspended Stripline Low Pass Filter - AE17500SSL1061 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 17500 MHz
Insertion Loss 1 to 3 dB
View Details
9300-11700 MHz Lowpass Filter - AE11700L9236 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 11700 MHz
Insertion Loss 1 dB
View Details