Anatech Electronics, Inc.
15 MHz Low Pass Filter
AE15L9173
Description
15 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
15 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE15L9173 |
|
Product Name
|
15 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
15 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
4900 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2672 MHz
Bandwidth
240000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
175 MHz
Insertion Loss
0.5000 dB
View Details