Anatech Electronics, Inc. 15500 MHz Suspended Stripline Low Pass Filter AE15500SSL1029

Description
15500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
15500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15500 MHz Suspended Stripline Low Pass Filter - AE15500SSL1029 - Anatech Electronics, Inc.
Garfield, NJ, United States
15500 MHz Suspended Stripline Low Pass Filter
AE15500SSL1029
15500 MHz Suspended Stripline Low Pass Filter AE15500SSL1029
15500 MHz Suspended Stripline Low Pass Filter

15500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15500SSL1029
Product Name 15500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 15500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
600 MHz Low Pass Filter - AE600L9296 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 600 MHz
Insertion Loss 1 dB
View Details
0-5 MHz Lowpass Filter - AE5L8930 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5 MHz
Insertion Loss 0.5000 dB
View Details