Anatech Electronics, Inc. 1610 MHz Strip-Line Low Pass Filter AE1610SSL1012

Description
1610 MHz Strip-Line Low Pass Filter
Request a Quote
Description
1610 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1610 MHz Strip-Line Low Pass Filter - AE1610SSL1012 - Anatech Electronics, Inc.
Garfield, NJ, United States
1610 MHz Strip-Line Low Pass Filter
AE1610SSL1012
1610 MHz Strip-Line Low Pass Filter AE1610SSL1012
1610 MHz Strip-Line Low Pass Filter

1610 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1610SSL1012
Product Name 1610 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
19500 MHz Suspended Substrate Low Pass Filter - AE19500SSL1066 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 19500 MHz
Return Loss 15 dB
View Details