Anatech Electronics, Inc. 400 MHz Lowpass Filter AE400L9238

Description
400 MHz Lowpass Filter
Request a Quote
Description
400 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz Lowpass Filter - AE400L9238 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz Lowpass Filter
AE400L9238
400 MHz Lowpass Filter AE400L9238
400 MHz Lowpass Filter

400 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9238
Product Name 400 MHz Lowpass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

0-5.45 MHz LC Lowpass FIlter - AE5L8977 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5.45 MHz
Insertion Loss 0.6000 dB
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
745 MHz Lowpass Filter - AE745L9115 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 745 MHz
Insertion Loss 1.5 dB
View Details