Anatech Electronics, Inc. 2155 MHz LTE Frequency Band 4 Lowpass Filter AE2155L9116

Description
2155 MHz LTE Frequency Band 4 Lowpass Filter
Request a Quote
Description
2155 MHz LTE Frequency Band 4 Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2155 MHz LTE Frequency Band 4 Lowpass Filter - AE2155L9116 - Anatech Electronics, Inc.
Garfield, NJ, United States
2155 MHz LTE Frequency Band 4 Lowpass Filter
AE2155L9116
2155 MHz LTE Frequency Band 4 Lowpass Filter AE2155L9116
2155 MHz LTE Frequency Band 4 Lowpass Filter

2155 MHz LTE Frequency Band 4 Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2155L9116
Product Name 2155 MHz LTE Frequency Band 4 Lowpass Filter
Filter Type Low Pass
Fc 2155 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1550-1615 MHz Low Pass Filter - AE1615L9277 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1615 MHz
Insertion Loss 0.6000 dB
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details