Anatech Electronics, Inc. 150 MHz LC Low Pass Filter with SMA-F connectors AE150L7836-SF

Description
150 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote
Description
150 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz LC Low Pass Filter with SMA-F connectors - AE150L7836-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz LC Low Pass Filter with SMA-F connectors
AE150L7836-SF
150 MHz LC Low Pass Filter with SMA-F connectors AE150L7836-SF
150 MHz LC Low Pass Filter with SMA-F connectors

150 MHz LC Low Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150L7836-SF
Product Name 150 MHz LC Low Pass Filter with SMA-F connectors
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
2000 MHz LC Lowpass Filter - AE2000LL9340 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 0.5000 dB
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details