Anatech Electronics, Inc. 10000 MHz Suspended Stripline Low Pass Filter AE10000SSL1050

Description
10000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
10000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Suspended Stripline Low Pass Filter - AE10000SSL1050 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Suspended Stripline Low Pass Filter
AE10000SSL1050
10000 MHz Suspended Stripline Low Pass Filter AE10000SSL1050
10000 MHz Suspended Stripline Low Pass Filter

10000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000SSL1050
Product Name 10000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 10000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 MHz Lowpass Filter - AE400L9238 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
1 MHz LC Lowpass Filter - AE1L9080 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
View Details
25 MHz LC Low Pass Filter - AE25L7832 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 25 MHz
Insertion Loss 0.8000 dB
View Details