Anatech Electronics, Inc. 1800 MHz Low Pass Filter AE1800L9232

Description
1800 MHz Low Pass Filter
Request a Quote
Description
1800 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Low Pass Filter - AE1800L9232 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Low Pass Filter
AE1800L9232
1800 MHz Low Pass Filter AE1800L9232
1800 MHz Low Pass Filter

1800 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1800L9232
Product Name 1800 MHz Low Pass Filter
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3000 MHz Strip-Line Low Pass Filter - AE3000SLL1015 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details