Anatech Electronics, Inc. 5500 MHz Absorptive Low Pass Filter AE5500LL9333-A

Description
5500 MHz Absorptive Low Pass Filter
Request a Quote
Description
5500 MHz Absorptive Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Absorptive Low Pass Filter - AE5500LL9333-A - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Absorptive Low Pass Filter
AE5500LL9333-A
5500 MHz Absorptive Low Pass Filter AE5500LL9333-A
5500 MHz Absorptive Low Pass Filter

5500 MHz Absorptive Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500LL9333-A
Product Name 5500 MHz Absorptive Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
15 MHz Low Pass Filter - AE15L9171 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
850 - 1000 MHz Absorptive LC Low Pass Filter - AE1000LL9308-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details