Anatech Electronics, Inc. 20000 MHz Suspended Stripline Low Pass Filter AE20000SSL1065

Description
20000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
20000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20000 MHz Suspended Stripline Low Pass Filter - AE20000SSL1065 - Anatech Electronics, Inc.
Garfield, NJ, United States
20000 MHz Suspended Stripline Low Pass Filter
AE20000SSL1065
20000 MHz Suspended Stripline Low Pass Filter AE20000SSL1065
20000 MHz Suspended Stripline Low Pass Filter

20000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20000SSL1065
Product Name 20000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

0-40 MHz Lowpass Filter - AE40L8846 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 40 MHz
Insertion Loss 0.3000 dB
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details