Anatech Electronics, Inc. 1400 MHz Highpass Filter AE1400H9927

Description
1400 MHz Highpass Filter
Request a Quote
Description
1400 MHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Highpass Filter - AE1400H9927 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Highpass Filter
AE1400H9927
1400 MHz Highpass Filter AE1400H9927
1400 MHz Highpass Filter

1400 MHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400H9927
Product Name 1400 MHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
6500 MHz Suspended Stripline High pass Filter - AE6500SSH6560 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6500 MHz
Insertion Loss 2 dB
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details