Anatech Electronics, Inc. 59 MHz Lowpass Filter AE59L8903

Description
59 MHz Lowpass Filter
Request a Quote
Description
59 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
59 MHz Lowpass Filter - AE59L8903 - Anatech Electronics, Inc.
Garfield, NJ, United States
59 MHz Lowpass Filter
AE59L8903
59 MHz Lowpass Filter AE59L8903
59 MHz Lowpass Filter

59 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE59L8903
Product Name 59 MHz Lowpass Filter
Filter Type Low Pass
Fc 59 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5 MHz Lowpass Filter - AE0.5L9280 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.5000 MHz
Package Type Connectorized
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details