Anatech Electronics, Inc. 1370 MHz LC Bandstop/Notch Filter AE1370NS2187

Description
1370 MHz LC Bandstop/Notch Filter
Request a Quote
Description
1370 MHz LC Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1370 MHz LC Bandstop/Notch Filter - AE1370NS2187 - Anatech Electronics, Inc.
Garfield, NJ, United States
1370 MHz LC Bandstop/Notch Filter
AE1370NS2187
1370 MHz LC Bandstop/Notch Filter AE1370NS2187
1370 MHz LC Bandstop/Notch Filter

1370 MHz LC Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1370NS2187
Product Name 1370 MHz LC Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2155 MHz Waveguide Band Stop Filter - AE2155WN2348 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2155 MHz
Bandwidth 90000 kHz
View Details
177 MHz Bandstop/Notch Filter - AE177NS2063 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 177 MHz
Bandwidth 6000 kHz
View Details
4965 MHz Waveguide Band stop Filter - AE4965WN2292 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4965 MHz
Bandwidth 120000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details