Anatech Electronics, Inc. 4965 MHz Waveguide Band stop Filter AE4965WN2292

Description
4965 MHz Waveguide Band stop Filter
Request a Quote
Description
4965 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4965 MHz Waveguide Band stop Filter - AE4965WN2292 - Anatech Electronics, Inc.
Garfield, NJ, United States
4965 MHz Waveguide Band stop Filter
AE4965WN2292
4965 MHz Waveguide Band stop Filter AE4965WN2292
4965 MHz Waveguide Band stop Filter

4965 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4965WN2292
Product Name 4965 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 4965 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details