Anatech Electronics, Inc. 13500 MHz Suspended Stripline High pass Filter AE13500SSH6573

Description
13500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
13500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13500 MHz Suspended Stripline High pass Filter - AE13500SSH6573 - Anatech Electronics, Inc.
Garfield, NJ, United States
13500 MHz Suspended Stripline High pass Filter
AE13500SSH6573
13500 MHz Suspended Stripline High pass Filter AE13500SSH6573
13500 MHz Suspended Stripline High pass Filter

13500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13500SSH6573
Product Name 13500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 13500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
7500 MHz Suspended Stripline High pass Filter - AE7500SSH6578 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 7500 MHz
Insertion Loss 1.5 dB
View Details
450 MHz LC High Pass Filter - AE450LH9958 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Insertion Loss 3 dB
Return Loss 20 dB
View Details