Anatech Electronics, Inc. 11500 MHz Suspended Stripline High pass Filter AE11500SSH6609

Description
11500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
11500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11500 MHz Suspended Stripline High pass Filter - AE11500SSH6609 - Anatech Electronics, Inc.
Garfield, NJ, United States
11500 MHz Suspended Stripline High pass Filter
AE11500SSH6609
11500 MHz Suspended Stripline High pass Filter AE11500SSH6609
11500 MHz Suspended Stripline High pass Filter

11500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11500SSH6609
Product Name 11500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 11500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
824 MHz Highpass Filter - AE824H9930 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 824 MHz
Package Type Connectorized
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details