Anatech Electronics, Inc. 5 MHz LC High Pass Filter AE5H9960

Description
5 MHz LC High Pass Filter
Request a Quote
Description
5 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz LC High Pass Filter - AE5H9960 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz LC High Pass Filter
AE5H9960
5 MHz LC High Pass Filter AE5H9960
5 MHz LC High Pass Filter

5 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5H9960
Product Name 5 MHz LC High Pass Filter
Filter Type High Pass
Fc 5 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details