Anatech Electronics, Inc.
428 MHz Highpass Filter
AE428H9849
Description
428 MHz Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
428 MHz Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE428H9849 |
|
Product Name
|
428 MHz Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
428 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
6500 MHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1795 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2512 MHz
Bandwidth
50000 kHz
View Details