Anatech Electronics, Inc. 12500 MHz Suspended Stripline Low Pass Filter AE12500SSL1055

Description
12500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
12500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12500 MHz Suspended Stripline Low Pass Filter - AE12500SSL1055 - Anatech Electronics, Inc.
Garfield, NJ, United States
12500 MHz Suspended Stripline Low Pass Filter
AE12500SSL1055
12500 MHz Suspended Stripline Low Pass Filter AE12500SSL1055
12500 MHz Suspended Stripline Low Pass Filter

12500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12500SSL1055
Product Name 12500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 12500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

603 KHz LC Low Pass Filter - AE603KL7824 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.6030 MHz
Insertion Loss 0.8000 dB
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
425 MHz LC Lowpass Filter - AE425LL9362 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details