Anatech Electronics, Inc. 69-80 MHz Low Pass Filter AE80L9271

Description
69-80 MHz Low Pass Filter
Request a Quote
Description
69-80 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
69-80 MHz Low Pass Filter - AE80L9271 - Anatech Electronics, Inc.
Garfield, NJ, United States
69-80 MHz Low Pass Filter
AE80L9271
69-80 MHz Low Pass Filter AE80L9271
69-80 MHz Low Pass Filter

69-80 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE80L9271
Product Name 69-80 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
150 KHz High Power Low Pass Filter - AE150KL9291 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.1500 MHz
Insertion Loss 0.4000 dB
View Details
15 MHz LC Lowpass Filter - AE15L8801 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 4 dB
View Details