Anatech Electronics, Inc. 260 MHz LC Lowpass Filter AE260L9170

Description
260 MHz LC Lowpass Filter
Request a Quote
Description
260 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
260 MHz LC Lowpass Filter - AE260L9170 - Anatech Electronics, Inc.
Garfield, NJ, United States
260 MHz LC Lowpass Filter
AE260L9170
260 MHz LC Lowpass Filter AE260L9170
260 MHz LC Lowpass Filter

260 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE260L9170
Product Name 260 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1-175 MHz Lowpass Filter - AE175L9069 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 175 MHz
Insertion Loss 0.5000 dB
View Details