Anatech Electronics, Inc. 980 MHz LC Lowpass Filter AE980L9051

Description
980 MHz LC Lowpass Filter
Request a Quote
Description
980 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
980 MHz LC Lowpass Filter - AE980L9051 - Anatech Electronics, Inc.
Garfield, NJ, United States
980 MHz LC Lowpass Filter
AE980L9051
980 MHz LC Lowpass Filter AE980L9051
980 MHz LC Lowpass Filter

980 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE980L9051
Product Name 980 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 980 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
60 MHz Low Pass Filter - AE60L9293 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 60 MHz
Insertion Loss 1 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details