Anatech Electronics, Inc. 121.5 MHz LC Low Pass Filter with SMA-F connectors AE121L9192-S

Description
121.5 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote
Description
121.5 MHz LC Low Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
121.5 MHz LC Low Pass Filter with SMA-F connectors - AE121L9192-S - Anatech Electronics, Inc.
Garfield, NJ, United States
121.5 MHz LC Low Pass Filter with SMA-F connectors
AE121L9192-S
121.5 MHz LC Low Pass Filter with SMA-F connectors AE121L9192-S
121.5 MHz LC Low Pass Filter with SMA-F connectors

121.5 MHz LC Low Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE121L9192-S
Product Name 121.5 MHz LC Low Pass Filter with SMA-F connectors
Filter Type Low Pass
Fc 122 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
160 MHz LC Low Pass Filter - AE160L9167 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 0.5000 dB
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details