Anatech Electronics, Inc. 930 MHz LC Lowpass Filter with 4.3-10 connectors AE930L8812-4310

Description
930 MHz LC Lowpass Filter with 4.3-10 connectors
Request a Quote
Description
930 MHz LC Lowpass Filter with 4.3-10 connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz LC Lowpass Filter with 4.3-10 connectors - AE930L8812-4310 - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz LC Lowpass Filter with 4.3-10 connectors
AE930L8812-4310
930 MHz LC Lowpass Filter with 4.3-10 connectors AE930L8812-4310
930 MHz LC Lowpass Filter with 4.3-10 connectors

930 MHz LC Lowpass Filter with 4.3-10 connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930L8812-4310
Product Name 930 MHz LC Lowpass Filter with 4.3-10 connectors
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details