Anatech Electronics, Inc. 70 MHz LC Low Pass Filter AE70L7834

Description
70 MHz LC Low Pass Filter
Request a Quote
Description
70 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Low Pass Filter - AE70L7834 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Low Pass Filter
AE70L7834
70 MHz LC Low Pass Filter AE70L7834
70 MHz LC Low Pass Filter

70 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70L7834
Product Name 70 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 70 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details