Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter With N-type Female connectors AE2441WN2246-NF

Description
2441 MHz Waveguide Band stop Filter With N-type Female connectors
Request a Quote
Description
2441 MHz Waveguide Band stop Filter With N-type Female connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter With N-type Female connectors - AE2441WN2246-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter With N-type Female connectors
AE2441WN2246-NF
2441 MHz Waveguide Band stop Filter With N-type Female connectors AE2441WN2246-NF
2441 MHz Waveguide Band stop Filter With N-type Female connectors

2441 MHz Waveguide Band stop Filter With N-type Female connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2246-NF
Product Name 2441 MHz Waveguide Band stop Filter With N-type Female connectors
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

9.7 MHz Crystal Notch Filter - AE9CN805 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 9.7 MHz
View Details
2441 MHz Waveguide Band stop Filter - AE2441WN2219 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
940 MHz LC Band Stop Filter - AE940LN2283 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 85 C (-4 to 185 F)
Fc 940 MHz
View Details
113 MHz Bandstop/Notch Filter - AE113NS2186 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
View Details