Anatech Electronics, Inc. 2345 MHz Waveguide Band stop Filter AE2345WN2231

Description
2345 MHz Waveguide Band stop Filter
Request a Quote
Description
2345 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2345 MHz Waveguide Band stop Filter - AE2345WN2231 - Anatech Electronics, Inc.
Garfield, NJ, United States
2345 MHz Waveguide Band stop Filter
AE2345WN2231
2345 MHz Waveguide Band stop Filter AE2345WN2231
2345 MHz Waveguide Band stop Filter

2345 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2345WN2231
Product Name 2345 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2345 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Bandstop/Notch Filter - AE2140NS2183 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
225.25 MHz Bandstop/Notch Filter - AE225N2343 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 225 MHz
Return Loss 14 dB
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details