Anatech Electronics, Inc. 1100 MHz Low Pass Filter AE1100L9229

Description
1100 MHz Low Pass Filter
Request a Quote
Description
1100 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1100 MHz Low Pass Filter - AE1100L9229 - Anatech Electronics, Inc.
Garfield, NJ, United States
1100 MHz Low Pass Filter
AE1100L9229
1100 MHz Low Pass Filter AE1100L9229
1100 MHz Low Pass Filter

1100 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1100L9229
Product Name 1100 MHz Low Pass Filter
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1800 MHz Lowpass Filter - AE1800L9227 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 2 dB
View Details
9500 MHz Suspended Stripline Low Pass Filter - AE9500SSL1049 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1-175 MHz Lowpass Filter - AE175L9084 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 175 MHz
Insertion Loss 0.5000 dB
View Details