Anatech Electronics, Inc. 930 MHz LC Lowpass Filter with N-Type F/M connectors AE930L8812-NFNM

Description
930 MHz LC Lowpass Filter with N-Type F/M connectors
Request a Quote
Description
930 MHz LC Lowpass Filter with N-Type F/M connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz LC Lowpass Filter with N-Type F/M connectors - AE930L8812-NFNM - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz LC Lowpass Filter with N-Type F/M connectors
AE930L8812-NFNM
930 MHz LC Lowpass Filter with N-Type F/M connectors AE930L8812-NFNM
930 MHz LC Lowpass Filter with N-Type F/M connectors

930 MHz LC Lowpass Filter with N-Type F/M connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930L8812-NFNM
Product Name 930 MHz LC Lowpass Filter with N-Type F/M connectors
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
22-31 MHz Low Pass Filter - AE31L9266 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 31 MHz
Package Type solder pin
View Details