Anatech Electronics, Inc. 21000 MHz Suspended Stripline Low Pass Filter AE21000SSL1027

Description
21000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
21000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21000 MHz Suspended Stripline Low Pass Filter - AE21000SSL1027 - Anatech Electronics, Inc.
Garfield, NJ, United States
21000 MHz Suspended Stripline Low Pass Filter
AE21000SSL1027
21000 MHz Suspended Stripline Low Pass Filter AE21000SSL1027
21000 MHz Suspended Stripline Low Pass Filter

21000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE21000SSL1027
Product Name 21000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 21000 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
0-75 MHz Lowpass Filter - AE75L8935 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 75 MHz
Insertion Loss 0.5000 dB
View Details